Ole Wolff Electronics, Inc. Speakers OWS-091630LA-8B

Description
8 Ohms Full Range Speaker 1W 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Full Range Speaker 1W 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-091630LA-8B-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Full Range Speaker 1W 100Hz ~ 20kHz Top Rectangular

8 Ohms Full Range Speaker 1W 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-091630LA-8B-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - CI-28352-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.14 g (0.01 oz)
View Details
2 suppliers