Ole Wolff Electronics, Inc. Speakers OWS-091630CW50A-8B

Description
SPEAKER 8OHM 1W TOP PORT 95DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W TOP PORT 95DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-091630CW50A-8B-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 95DB

SPEAKER 8OHM 1W TOP PORT 95DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-091630CW50A-8B-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 455 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details