Ole Wolff Electronics, Inc. Speakers OWR-4009T-38E

Description
SPEAKR 38OHM 10MW TOP PORT 115DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-4009T-38E-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 38OHM 10MW TOP PORT 115DB

SPEAKR 38OHM 10MW TOP PORT 115DB

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-4009T-38E-ND
Product Name Speakers
Resonance Frequency 3000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
 - 8765291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 30 watts
Maximum Power 60 watts
Impedance 8 ohms
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, Outdoor Speaker - Voyager RK5 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 5 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details