Ole Wolff Electronics, Inc. Speakers OWR-0920T-16C

Description
SPEAKR 16OHM 5MW TOP PORT 63.8DB
Request a Quote Datasheet
Description
SPEAKR 16OHM 5MW TOP PORT 63.8DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-0920T-16C-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 16OHM 5MW TOP PORT 63.8DB

SPEAKR 16OHM 5MW TOP PORT 63.8DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-0920T-16C-ND
Product Name Speakers
Resonance Frequency 2850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Speaker - FBF57-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details