BUZZER MAGNETIC 12.0V 12X9.5MM P
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 3949-OWMB-1295P-24-12-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 2400 Hz |