Ole Wolff Electronics, Inc. Fixed Inductors OWINR8040-3R3

Description
FIXED IND 3.3UH 4.4A 22 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.4A 22 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWINR8040-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 4.4A 22 MOHM SMD

FIXED IND 3.3UH 4.4A 22 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR8040-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 4.4A 22 MOHM SMD

FIXED IND 3.3UH 4.4A 22 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR8040-3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 4.4A 22 MOHM SMD

FIXED IND 3.3UH 4.4A 22 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWINR8040-3R3TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details