Ole Wolff Electronics, Inc. Fixed Inductors OWINR8040-220

Description
FIXED IND 22UH 2.1A 90 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 2.1A 90 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWINR8040-220DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.1A 90 MOHM SMD

FIXED IND 22UH 2.1A 90 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR8040-220CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.1A 90 MOHM SMD

FIXED IND 22UH 2.1A 90 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR8040-220TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.1A 90 MOHM SMD

FIXED IND 22UH 2.1A 90 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWINR8040-220DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details