FIXED IND 15UH 2.05A 88 MOHM SMD
FIXED IND 15UH 2.05A 88 MOHM SMD
FIXED IND 15UH 2.05A 88 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWINR6045-150TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| DCR | 0.0880 ohms |