Ole Wolff Electronics, Inc. Fixed Inductors OWINR4030-6R8

Description
FIXED IND 6.8UH 2.75A 117 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.75A 117 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWINR4030-6R8TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 2.75A 117 MOHM

FIXED IND 6.8UH 2.75A 117 MOHM

Buy Now Datasheet
Fixed Inductors - 3949-OWINR4030-6R8CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 2.75A 117 MOHM

FIXED IND 6.8UH 2.75A 117 MOHM

Buy Now Datasheet
Fixed Inductors - 3949-OWINR4030-6R8DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 2.75A 117 MOHM

FIXED IND 6.8UH 2.75A 117 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWINR4030-6R8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.1170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details