Ole Wolff Electronics, Inc. Fixed Inductors OWINR4030-2R2

Description
FIXED IND 2.2UH 4.9A 39 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 4.9A 39 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWINR4030-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 4.9A 39 MOHM SMD

FIXED IND 2.2UH 4.9A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR4030-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 4.9A 39 MOHM SMD

FIXED IND 2.2UH 4.9A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR4030-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 4.9A 39 MOHM SMD

FIXED IND 2.2UH 4.9A 39 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWINR4030-2R2TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details