FIXED IND 33UH 3.5A 112 MOHM SMD
FIXED IND 33UH 3.5A 112 MOHM SMD
FIXED IND 33UH 3.5A 112 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWIHP1040A-330MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |