FIXED IND 3.3UH 8.5A 22 MOHM SMD
FIXED IND 3.3UH 8.5A 22 MOHM SMD
FIXED IND 3.3UH 8.5A 22 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWIHP0630M-3R3TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Carbonyl Powder |
| Configuration | Fixed |