Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TMB-2520 |
| Product Name | Toughmet High Temperature Bushings (TMB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.9834 to 0.9843 inch (24.98 to 25.00 mm) |
| Housing Bore | 1.1024 to 1.1083 inch (28.00 to 28.15 mm) |
| Bearing ID | 0.9843 inch (25.00 mm) |