Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TMB-1515 |
| Product Name | Toughmet High Temperature Bushings (TMB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.5898 to 0.5906 inch (14.98 to 15.00 mm) |
| Housing Bore | 0.6693 to 0.6752 inch (17.00 to 17.15 mm) |
| Bearing ID | 0.5906 inch (15.00 mm) |