GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 09 DB 07

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which provide maintenance-free operation and excellent performance under high loads and intermittent use. The product is capable of operating in temperatures ranging from -50°C to 250°C and can accommodate maximum static and dynamic load capacities of 140 N/mm² and 70 N/mm², respectively. The coefficient of friction for dry operation ranges from 0.05 to 0.18. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs, making them versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which provide maintenance-free operation and excellent performance under high loads and intermittent use. The product is capable of operating in temperatures ranging from -50°C to 250°C and can accommodate maximum static and dynamic load capacities of 140 N/mm² and 70 N/mm², respectively. The coefficient of friction for dry operation ranges from 0.05 to 0.18. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs, making them versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 07 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
09 DB 07
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 09 DB 07
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 09 DB 07
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DTS10™ Metal-Polymer Composite Bearings - 02 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 08O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0303DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details