Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | SPB-304012 |
| Product Name | OILES 500 SP Metric Bushings (SPB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1811 inch (30.00 mm) |
| Bearing ID | 1.1819 to 1.1827 inch (30.02 to 30.04 mm) |
| Bearing OD | 1.5752 to 1.5758 inch (40.01 to 40.02 mm) |