OILES America Corporation Drymet Lead Free Flanged Bushings (LFF) LFF-4530

Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.
Datasheet
Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Lead Free Flanged Bushings (LFF) - LFF-4530 - OILES America Corporation
Concord, NC, USA
Drymet Lead Free Flanged Bushings (LFF)
LFF-4530
Drymet Lead Free Flanged Bushings (LFF) LFF-4530
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.

Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number LFF-4530
Product Name Drymet Lead Free Flanged Bushings (LFF)
Bushing Type Flanged
Design Units Metric
Shaft OD 1.7697 to 1.7618 inch (44.95 to 44.75 mm)
Housing Bore 1.9685 to 1.9695 inch (50.00 to 50.03 mm)
Bearing ID 1.7717 inch (45.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 08 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details