OILES America Corporation Drymet Lead Free Bushings (LFB) LFB-1510

Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.
Datasheet
Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Lead Free Bushings (LFB) - LFB-1510 - OILES America Corporation
Concord, NC, USA
Drymet Lead Free Bushings (LFB)
LFB-1510
Drymet Lead Free Bushings (LFB) LFB-1510
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.

Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number LFB-1510
Product Name Drymet Lead Free Bushings (LFB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5889 to 0.5896 inch (14.96 to 14.98 mm)
Housing Bore 0.6693 to 0.6700 inch (17.00 to 17.02 mm)
Bearing ID 0.5906 inch (15.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HSG™ Filament Wound PTFE Plain Bearings - 02 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details