OILES America Corporation OILES#80 Flanged Bushings - Metric (80F) 80F-1208

Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet
Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES#80 Flanged Bushings - Metric (80F) - 80F-1208 - OILES America Corporation
Concord, NC, USA
OILES#80 Flanged Bushings - Metric (80F)
80F-1208
OILES#80 Flanged Bushings - Metric (80F) 80F-1208
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 80F-1208
Product Name OILES#80 Flanged Bushings - Metric (80F)
Bushing Type Flanged
Design Units Metric
Bearing ID 0.4748 to 0.4772 inch (12.06 to 12.12 mm)
Bearing OD 0.5535 to 0.5588 inch (14.06 to 14.19 mm)
Length 0.295 to 0.315 inch (7.50 to 8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 08 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Plain Bushes - 528300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7087 inch (18.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.1265
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1265 inch (3.21 mm)
View Details