http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-2815 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1015 to 1.1024 inch (27.98 to 28.00 mm) |
| Housing Bore | 1.2598 to 1.2608 inch (32.00 to 32.03 mm) |
| Bearing ID | 1.1024 inch (28.00 mm) |