http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-2425 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.9441 to 0.9449 inch (23.98 to 24.00 mm) |
| Housing Bore | 1.0630 to 1.0638 inch (27.00 to 27.02 mm) |
| Bearing ID | 0.9449 inch (24.00 mm) |