OILES America Corporation Cermet M Flanged Bushing (54F) 54F-0505

Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet
Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet M Flanged Bushing (54F) - 54F-0505 - OILES America Corporation
Concord, NC, USA
Cermet M Flanged Bushing (54F)
54F-0505
Cermet M Flanged Bushing (54F) 54F-0505
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 54F-0505
Product Name Cermet M Flanged Bushing (54F)
Bushing Type Flanged
Design Units Metric
Bearing ID 0.1976 to 0.1981 inch (5.02 to 5.03 mm)
Bearing OD 0.3157 to 0.3163 inch (8.02 to 8.03 mm)
Length 0.240 to 0.256 inch (6.10 to 6.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 07 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details