GGB LDD™ Perforated Bronze Bearings 07 LDD

Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote
Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07 LDD is a monometallic bronze plain bearing made from CuSn8 with grease reservoirs and integrated lip seals, designed for lubricated applications under high loads and low speeds. It is suitable for use with all standard greases and operates at temperatures from -40 °C to 150 °C, with a maximum static load of 120 N/mm² and dynamic load of 40 N/mm². Maximum sliding speed is 2.5 m/s, and the pU factor limit is 2.8 N/mm²·m/s. Coefficient of friction ranges from 0.06 to 0.15. Shaft surface roughness should not exceed 0.8 μm, with recommended hardness greater than 200 HB for standard use or 350 HB for extended service life. The bearing meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The 07 LDD is a monometallic bronze plain bearing made from CuSn8 with grease reservoirs and integrated lip seals, designed for lubricated applications under high loads and low speeds. It is suitable for use with all standard greases and operates at temperatures from -40 °C to 150 °C, with a maximum static load of 120 N/mm² and dynamic load of 40 N/mm². Maximum sliding speed is 2.5 m/s, and the pU factor limit is 2.8 N/mm²·m/s. Coefficient of friction ranges from 0.06 to 0.15. Shaft surface roughness should not exceed 0.8 μm, with recommended hardness greater than 200 HB for standard use or 350 HB for extended service life. The bearing meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
LDD™ Perforated Bronze Bearings - 07 LDD - GGB
Thorofare, NJ, United States
LDD™ Perforated Bronze Bearings
07 LDD
LDD™ Perforated Bronze Bearings 07 LDD
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic material CuSn8 with grease reservoirs and integrated lip seals

CHARACTERISTICS

  • Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications
  • Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing
  • Suitable for use with all standard greases
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07 LDD
Product Name LDD™ Perforated Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 13580DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.3125 to 5.3150 inch (134.94 to 135.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0505 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE - 13 EP63 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details