The HyperFormance Chain Pin automatic air/oil system is an economical lubricator package that delivers precise oil droplets to chain pins for improved machine performance.
Individual programmed air and oil flows are machine controlled and regulated by machine usage. Oil output is related to cycles per unit time. Injector output is preset to a fixed discharge and supply air pressure governs the pump output delivery pressure. Individual air/oil delivery lines from mixing block propel oil droplets to chain’s surface.
| Bijur Delimon International | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | HyperFormance Chain Pin System |
| Product Name | Automatic Air/Oil Lubrication Kit |
| Delivery | Metered or Measured Quantity |
| Feed Type | Single Line |
| Application | General Purpose |
| Features | Low Level Safety Switch |
| Capacity | 0.53 to 1.06 gallons (2 to 4 liters) |