Oil-Rite Corp. Red Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters YB4494-2

Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with vibrant, corrosion resistant red anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are clearly visible against the red body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.
Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with vibrant, corrosion resistant red anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are clearly visible against the red body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Suppliers

Company
Product
Description
Supplier Links
Red Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4
Manitowoc, WI, United States
Red Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters
YB4494-2
Red Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters YB4494-2
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with vibrant, corrosion resistant red anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are clearly visible against the red body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.

This patented gage is constructed with vibrant, corrosion resistant red anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are clearly visible against the red body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4494-2
Product Name Red Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE) - CNCR 130 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details