Oil-Rite Corp. Black Anodized Aluminum Liquid Level Gage with Cornerview Shield, Laser Engraved Level Marks, 8” Centerline, Front Mount 1/2”-20 YB4381-1

Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This gage is constructed with sleek black anodized aluminum. Laser engraved “full” and “add” liquid level marks are clearly visible against the black body of the gage. There is a vertical red line behind the glass sight to further enhance liquid level visibility. The viewing area intersects the corner of the gage, allowing the liquid level to be observed from both a front and side perspective. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 250° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 8” centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 black anodized aluminum bolts. The bolts should be torqued to 90 in-lbs.
Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This gage is constructed with sleek black anodized aluminum. Laser engraved “full” and “add” liquid level marks are clearly visible against the black body of the gage. There is a vertical red line behind the glass sight to further enhance liquid level visibility. The viewing area intersects the corner of the gage, allowing the liquid level to be observed from both a front and side perspective. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 250° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 8” centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 black anodized aluminum bolts. The bolts should be torqued to 90 in-lbs.

Suppliers

Company
Product
Description
Supplier Links
Black Anodized Aluminum Liquid Level Gage with Cornerview Shield, Laser Engraved Level Marks, 8” Centerline, Front Mount 1/2”-20 - YB4381-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Black Anodized Aluminum Liquid Level Gage with Cornerview Shield, Laser Engraved Level Marks, 8” Centerline, Front Mount 1/2”-20
YB4381-1
Black Anodized Aluminum Liquid Level Gage with Cornerview Shield, Laser Engraved Level Marks, 8” Centerline, Front Mount 1/2”-20 YB4381-1
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This gage is constructed with sleek black anodized aluminum. Laser engraved “full” and “add” liquid level marks are clearly visible against the black body of the gage. There is a vertical red line behind the glass sight to further enhance liquid level visibility. The viewing area intersects the corner of the gage, allowing the liquid level to be observed from both a front and side perspective. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 250° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 8” centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 black anodized aluminum bolts. The bolts should be torqued to 90 in-lbs.

Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.

This gage is constructed with sleek black anodized aluminum. Laser engraved “full” and “add” liquid level marks are clearly visible against the black body of the gage. There is a vertical red line behind the glass sight to further enhance liquid level visibility. The viewing area intersects the corner of the gage, allowing the liquid level to be observed from both a front and side perspective. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 250° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 8” centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 black anodized aluminum bolts. The bolts should be torqued to 90 in-lbs.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4381-1
Product Name Black Anodized Aluminum Liquid Level Gage with Cornerview Shield, Laser Engraved Level Marks, 8” Centerline, Front Mount 1/2”-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY - CNCR 230 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details