Oil-Rite Corp. Vented Union Coupling Nylon Liquid Level Gage with Hinge Lid Cap, 3/8” Sight Opening, 1/8” Male NPT Mounting Thread YB4167-1

Description
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, vented cap and unrestricted passages permit fast and accurate liquid level response. This gage has been specially configured. The square, aluminum shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A plated steel hinge lid cap reduces the possibility of dust, dirt, or moisture getting inside the gage, and also allows the gage to be used for filling. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 3/8" B Height from Center of Mounting Hole 1 3/4" C Total Length of Base 2 3/4”
Description
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, vented cap and unrestricted passages permit fast and accurate liquid level response. This gage has been specially configured. The square, aluminum shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A plated steel hinge lid cap reduces the possibility of dust, dirt, or moisture getting inside the gage, and also allows the gage to be used for filling. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 3/8" B Height from Center of Mounting Hole 1 3/4" C Total Length of Base 2 3/4”

Suppliers

Company
Product
Description
Supplier Links
Vented Union Coupling Nylon Liquid Level Gage with Hinge Lid Cap, 3/8” Sight Opening, 1/8” Male NPT Mounting Thread - YB4167-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Union Coupling Nylon Liquid Level Gage with Hinge Lid Cap, 3/8” Sight Opening, 1/8” Male NPT Mounting Thread
YB4167-1
Vented Union Coupling Nylon Liquid Level Gage with Hinge Lid Cap, 3/8” Sight Opening, 1/8” Male NPT Mounting Thread YB4167-1
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, vented cap and unrestricted passages permit fast and accurate liquid level response. This gage has been specially configured. The square, aluminum shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A plated steel hinge lid cap reduces the possibility of dust, dirt, or moisture getting inside the gage, and also allows the gage to be used for filling. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 3/8" B Height from Center of Mounting Hole 1 3/4" C Total Length of Base 2 3/4”

Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, vented cap and unrestricted passages permit fast and accurate liquid level response. This gage has been specially configured.

The square, aluminum shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage.

This liquid level gage features a round nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A plated steel hinge lid cap reduces the possibility of dust, dirt, or moisture getting inside the gage, and also allows the gage to be used for filling. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F.

Dimensions:

A Sight Opening 3/8"

B Height from Center of Mounting Hole 1 3/4"

C Total Length of Base 2 3/4”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4167-1
Product Name Vented Union Coupling Nylon Liquid Level Gage with Hinge Lid Cap, 3/8” Sight Opening, 1/8” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details