Oil-Rite Corp. Steel Liquid Level Gage with Operating Range Marking and Mounting Bolt Spacers, 6" Centerline, Front Mount 1/2"-20 YB3541-1

Description
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This is a custom designed gage. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. The gage glass features custom silkscreened level marks and “Operating Range” text. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. The gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. An aluminum spacer and Buna O-ring are supplied on each bolt. The bolts should be torqued to 90 in-lbs.
Description
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This is a custom designed gage. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. The gage glass features custom silkscreened level marks and “Operating Range” text. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. The gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. An aluminum spacer and Buna O-ring are supplied on each bolt. The bolts should be torqued to 90 in-lbs.

Suppliers

Company
Product
Description
Supplier Links
Steel Liquid Level Gage with Operating Range Marking and Mounting Bolt Spacers, 6
Manitowoc, WI, United States
Steel Liquid Level Gage with Operating Range Marking and Mounting Bolt Spacers, 6" Centerline, Front Mount 1/2"-20
YB3541-1
Steel Liquid Level Gage with Operating Range Marking and Mounting Bolt Spacers, 6" Centerline, Front Mount 1/2"-20 YB3541-1
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This is a custom designed gage. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. The gage glass features custom silkscreened level marks and “Operating Range” text. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. The gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. An aluminum spacer and Buna O-ring are supplied on each bolt. The bolts should be torqued to 90 in-lbs.

Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This is a custom designed gage.

This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. The gage glass features custom silkscreened level marks and “Operating Range” text. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. The gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. An aluminum spacer and Buna O-ring are supplied on each bolt. The bolts should be torqued to 90 in-lbs.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB3541-1
Product Name Steel Liquid Level Gage with Operating Range Marking and Mounting Bolt Spacers, 6" Centerline, Front Mount 1/2"-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details