Oil-Rite Corp. Horizontal Dispenser, 2 gal Acrylic, 1/4" Female NPT Outlet B995-4

Description
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 30 1/2", total width is 5 3/4,” and height is 7”.
Description
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 30 1/2", total width is 5 3/4,” and height is 7”.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Dispenser, 2 gal Acrylic, 1/4
Manitowoc, WI, United States
Horizontal Dispenser, 2 gal Acrylic, 1/4" Female NPT Outlet
B995-4
Horizontal Dispenser, 2 gal Acrylic, 1/4" Female NPT Outlet B995-4
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 30 1/2", total width is 5 3/4,” and height is 7”.

Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve.

This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap.

The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 30 1/2", total width is 5 3/4,” and height is 7”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B995-4
Product Name Horizontal Dispenser, 2 gal Acrylic, 1/4" Female NPT Outlet
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details