Oil-Rite Corp. Horizontal Dispenser, 1/2 gal Acrylic, 1/4" Female NPT Outlet B995-2

Description
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 1/2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 12 1/2", total width is 5 3/4,” and height is 7”.
Description
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 1/2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 12 1/2", total width is 5 3/4,” and height is 7”.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Dispenser, 1/2 gal Acrylic, 1/4
Manitowoc, WI, United States
Horizontal Dispenser, 1/2 gal Acrylic, 1/4" Female NPT Outlet
B995-2
Horizontal Dispenser, 1/2 gal Acrylic, 1/4" Female NPT Outlet B995-2
Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve. This full flow 1/2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap. The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 12 1/2", total width is 5 3/4,” and height is 7”.

Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve.

This full flow 1/2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap.

The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 12 1/2", total width is 5 3/4,” and height is 7”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B995-2
Product Name Horizontal Dispenser, 1/2 gal Acrylic, 1/4" Female NPT Outlet
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details