Oil-Rite Corp. Levelux Clear View Full Flow Manual Dispenser, 1 qt Acrylic Reservoir B5180-032ABW

Description
Levelux Clear View Full Flow Manual Dispensers provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal betwen the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Levelux Clear View Full Flow Manual Dispensers provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal betwen the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Levelux Clear View Full Flow Manual Dispenser, 1 qt Acrylic Reservoir - B5180-032ABW - Oil-Rite Corp.
Manitowoc, WI, United States
Levelux Clear View Full Flow Manual Dispenser, 1 qt Acrylic Reservoir
B5180-032ABW
Levelux Clear View Full Flow Manual Dispenser, 1 qt Acrylic Reservoir B5180-032ABW
Levelux Clear View Full Flow Manual Dispensers provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal betwen the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Levelux Clear View Full Flow Manual Dispensers provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed.

Levelux Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal betwen the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread.
The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/2”.
The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap.
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B5180-032ABW
Product Name Levelux Clear View Full Flow Manual Dispenser, 1 qt Acrylic Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details