Oil-Rite Corp. Levelux Clear View Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 11 Feeds, 1/8" Female NPT Outlets, 24VDC B5177-032AB11024D2W

Description
Levelux Clear View Multiple Feed Electro Lubricators provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. This Lubricator has 11 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Levelux Clear View Multiple Feed Electro Lubricators provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. This Lubricator has 11 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Levelux Clear View Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 11 Feeds, 1/8
Manitowoc, WI, United States
Levelux Clear View Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 11 Feeds, 1/8" Female NPT Outlets, 24VDC
B5177-032AB11024D2W
Levelux Clear View Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 11 Feeds, 1/8" Female NPT Outlets, 24VDC B5177-032AB11024D2W
Levelux Clear View Multiple Feed Electro Lubricators provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Levelux Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. This Lubricator has 11 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Levelux Clear View Multiple Feed Electro Lubricators provide illumination of the liquid level. A motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the gage. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed.

Levelux Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread.

This Lubricator has 11 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW).
The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap.
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B5177-032AB11024D2W
Product Name Levelux Clear View Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 11 Feeds, 1/8" Female NPT Outlets, 24VDC
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031300 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Oil Leveler - LAHD 500 - SKF/Global
Specs
Feed Type Single Line
Application Machine Tool
Features Upper Reservoir Is An Airtight Container W/ Replacement Oil
View Details
2 suppliers
Miniature Compressed Air Lubricator - ML3 - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details