Bijur Delimon International Central Station DPG

Description
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
Description
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.

Suppliers

Company
Product
Description
Supplier Links
Central Station - DPG - Bijur Delimon International
Morrisville, NC, USA
Central Station
DPG
Central Station DPG
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.

Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.

Supplier's Site
Automatic Lubricator - DPG - Bijur Delimon International
Morrisville, NC, USA
Automatic Lubricator
DPG
Automatic Lubricator DPG
Application The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. Features High output pressure that can be controlled by regulated air supply pressure Plate mounted for easy installation FRL supplied to clean and condition the air Air operated reciprocating pump 30:1 ratio 10 lb grease reservoir includes low level switch warning and spring loaded follower plate to assure positive prime on the pump inlet Grease strainer with cleanout is located on the pump outlet. Reversing valve with system cycle switch, reverses at factory set 1500 psi (104 bar) Normal system pressure at the pump will range from 1200-1500 psi

Application

The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle.

Features

  • High output pressure that can be controlled by regulated air supply pressure
  • Plate mounted for easy installation
  • FRL supplied to clean and condition the air
  • Air operated reciprocating pump 30:1 ratio
  • 10 lb grease reservoir includes low level switch warning and spring loaded follower plate to assure positive prime on the pump inlet
  • Grease strainer with cleanout is located on the pump outlet.
  • Reversing valve with system cycle switch, reverses at factory set 1500 psi (104 bar)
  • Normal system pressure at the pump will range from 1200-1500 psi
Supplier's Site

Technical Specifications

  Bijur Delimon International Bijur Delimon International
Product Category Lubricators and Lubrication Systems Lubricators and Lubrication Systems
Product Number DPG DPG
Product Name Central Station Automatic Lubricator
Delivery Metered or Measured Quantity Metered or Measured Quantity
Feed Type Dual Line Dual Line
Application General Purpose General Purpose; All dualine valves
Features Low Level Safety Switch; 10lb grease reservoir, reversing valve Adjustable Volume; Low Level Safety Switch; High output pressure, reversing valve, grease strainer
Capacity 1.32 gallons (5 liters) 1.32 gallons (5 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031300 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Automatic Greasing System (for class 2 grease) - TriPlus - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Multi-line
Application Automotive; Machine Tool; vehicles
View Details
Air/Oil Reclamatioin System - HyperFormance - Bijur Delimon International
Specs
Delivery Constant Level
Feed Type Single Line; Circulating Oil
Application Cutting Tools; Machine Tool; General Purpose
View Details