Oil-Rite Corp. Yellow Color Key, Clear View Full Flow Electro Dispenser, 1/2 gal Acrylic Reservoir, 24VDC B5164-064AB024DYW

Description
Color Key Clear View Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 11 1/4”. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Color Key Clear View Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 11 1/4”. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Yellow Color Key, Clear View Full Flow Electro Dispenser, 1/2 gal Acrylic Reservoir, 24VDC - B5164-064AB024DYW - Oil-Rite Corp.
Manitowoc, WI, United States
Yellow Color Key, Clear View Full Flow Electro Dispenser, 1/2 gal Acrylic Reservoir, 24VDC
B5164-064AB024DYW
Yellow Color Key, Clear View Full Flow Electro Dispenser, 1/2 gal Acrylic Reservoir, 24VDC B5164-064AB024DYW
Color Key Clear View Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 11 1/4”. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Color Key Clear View Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread.
Some of the advantages of Color Key products are:

Identification of Fluid Type
Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid.

Highlight a Monitored Point
Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals.

Frequency of Maintenance Checks
Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections.

Branding/Esthetics
Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme.

The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 11 1/4”.
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B5164-064AB024DYW
Product Name Yellow Color Key, Clear View Full Flow Electro Dispenser, 1/2 gal Acrylic Reservoir, 24VDC
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details