Oil-Rite Corp. 304 Stainless Steel Liquid Level Gage with Shut-Offs, 32" Centerline, Front Mount 1/2-20 B4762-33200BA1W

Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals (Viton seals are available upon request). The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 120 in-lbs. The stainless steel shut-off stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the stainless steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. NOTE: Photo is not an exact representation of the item on this page . Shut-off stems are stainless steel (not brass). Reference the description and table for the attributes of this configuration.
Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals (Viton seals are available upon request). The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 120 in-lbs. The stainless steel shut-off stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the stainless steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. NOTE: Photo is not an exact representation of the item on this page . Shut-off stems are stainless steel (not brass). Reference the description and table for the attributes of this configuration.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Liquid Level Gage with Shut-Offs, 32
Manitowoc, WI, United States
304 Stainless Steel Liquid Level Gage with Shut-Offs, 32" Centerline, Front Mount 1/2-20
B4762-33200BA1W
304 Stainless Steel Liquid Level Gage with Shut-Offs, 32" Centerline, Front Mount 1/2-20 B4762-33200BA1W
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals (Viton seals are available upon request). The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 120 in-lbs. The stainless steel shut-off stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the stainless steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. NOTE: Photo is not an exact representation of the item on this page . Shut-off stems are stainless steel (not brass). Reference the description and table for the attributes of this configuration.

304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. The shut-off function allows the gage to be removed without emptying the reservoir.

This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals (Viton seals are available upon request). The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 120 in-lbs.

The stainless steel shut-off stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the stainless steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.

NOTE: Photo is not an exact representation of the item on this page . Shut-off stems are stainless steel (not brass). Reference the description and table for the attributes of this configuration.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B4762-33200BA1W
Product Name 304 Stainless Steel Liquid Level Gage with Shut-Offs, 32" Centerline, Front Mount 1/2-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 2565739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Ultrasonic/Sonic; Other (Such as tilt etc.)
Operating Temp -103 to -13 F (-75 to -25 C)
View Details