Oil-Rite Corp. 304 Stainless Steel Liquid Level Gage, 55” Centerline, 3/4" Male NPT Adapters B4762-15500BN4W

Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. Stainless steel is known for its non-corrosive properties and effective response to climate conditions. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/4" male NPT adapters. NOTE: This image is a general illustration of a 6” gage, adapters not shown. It is not an exact image of the part described on this page.
Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. Stainless steel is known for its non-corrosive properties and effective response to climate conditions. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/4" male NPT adapters. NOTE: This image is a general illustration of a 6” gage, adapters not shown. It is not an exact image of the part described on this page.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Liquid Level Gage, 55” Centerline, 3/4
Manitowoc, WI, United States
304 Stainless Steel Liquid Level Gage, 55” Centerline, 3/4" Male NPT Adapters
B4762-15500BN4W
304 Stainless Steel Liquid Level Gage, 55” Centerline, 3/4" Male NPT Adapters B4762-15500BN4W
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. Stainless steel is known for its non-corrosive properties and effective response to climate conditions. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/4" male NPT adapters. NOTE: This image is a general illustration of a 6” gage, adapters not shown. It is not an exact image of the part described on this page.

304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. Stainless steel is known for its non-corrosive properties and effective response to climate conditions.

This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/4" male NPT adapters.

NOTE: This image is a general illustration of a 6” gage, adapters not shown. It is not an exact image of the part described on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B4762-15500BN4W
Product Name 304 Stainless Steel Liquid Level Gage, 55” Centerline, 3/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - radar - 159300192 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details