Oil-Rite Corp. Clear View Full Flow Manual Dispenser, 1 gal Acrylic Reservoir B4465-128ABW

Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 16 1/4”. It is suitable for temperatures up to 160° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 16 1/4”. It is suitable for temperatures up to 160° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Full Flow Manual Dispenser, 1 gal Acrylic Reservoir - B4465-128ABW - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Full Flow Manual Dispenser, 1 gal Acrylic Reservoir
B4465-128ABW
Clear View Full Flow Manual Dispenser, 1 gal Acrylic Reservoir B4465-128ABW
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 16 1/4”. It is suitable for temperatures up to 160° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. Flow can be turned on or off using the toggle switch. The toggle assembly has Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread.

The diameter of the reservoir is 5 1/2” and the total height of the dispenser with pipe plug installed is 16 1/4”. It is suitable for temperatures up to 160° F.

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B4465-128ABW
Product Name Clear View Full Flow Manual Dispenser, 1 gal Acrylic Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Grease, Oil & Lubricant Dispensers - 7031098 - RS Components, Ltd.
Specs
Application Jerrycan
View Details
Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details