Oil-Rite Corp. Broad Face Nylon Liquid Level Gage with Shut-Off, 28" Centerline, 1/4" Male NPT Adapters B3950-42800BN1W

Description
Broad Face Nylon Liquid Level Gages with Shut-Offs feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. The shut-off function allows the gage to be removed without emptying the reservoir. These liquid level gages can be used on hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Broad Face Nylon Liquid Level Gages with Shut-Offs feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. The shut-off function allows the gage to be removed without emptying the reservoir. These liquid level gages can be used on hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage with Shut-Off, 28
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage with Shut-Off, 28" Centerline, 1/4" Male NPT Adapters
B3950-42800BN1W
Broad Face Nylon Liquid Level Gage with Shut-Off, 28" Centerline, 1/4" Male NPT Adapters B3950-42800BN1W
Broad Face Nylon Liquid Level Gages with Shut-Offs feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. The shut-off function allows the gage to be removed without emptying the reservoir. These liquid level gages can be used on hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Broad Face Nylon Liquid Level Gages with Shut-Offs feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. The shut-off function allows the gage to be removed without emptying the reservoir. These liquid level gages can be used on hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters.

The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3950-42800BN1W
Product Name Broad Face Nylon Liquid Level Gage with Shut-Off, 28" Centerline, 1/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE) - CNCR 130 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details