Oil-Rite Corp. Broad Face Nylon Liquid Level Gage with Dial Thermometer, 21" Centerline, Front Mount 1/2"-20 B3950-22100BA1W

Description
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 aluminum bolts. The bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 aluminum bolts. The bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 21
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 21" Centerline, Front Mount 1/2"-20
B3950-22100BA1W
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 21" Centerline, Front Mount 1/2"-20 B3950-22100BA1W
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 aluminum bolts. The bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature.

This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 aluminum bolts. The bolts should be torqued to 90 in-lbs.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3950-22100BA1W
Product Name Broad Face Nylon Liquid Level Gage with Dial Thermometer, 21" Centerline, Front Mount 1/2"-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details