Oil-Rite Corp. Broad Face Nylon Liquid Level Gage, 31" Centerline, 3/4" Male NPT Adapters B3950-13100BN4W

Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage, 31
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage, 31" Centerline, 3/4" Male NPT Adapters
B3950-13100BN4W
Broad Face Nylon Liquid Level Gage, 31" Centerline, 3/4" Male NPT Adapters B3950-13100BN4W
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3950-13100BN4W
Product Name Broad Face Nylon Liquid Level Gage, 31" Centerline, 3/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300233 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details