Oil-Rite Corp. (Formerly B3192-3X14), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 3 Feeds, 120V/60Hz B3192-016031206B111GW

Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 4 11/16".
Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 4 11/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3192-3X14), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 3 Feeds, 120V/60Hz - B3192-016031206B111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3192-3X14), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 3 Feeds, 120V/60Hz
B3192-016031206B111GW
(Formerly B3192-3X14), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 3 Feeds, 120V/60Hz B3192-016031206B111GW
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 4 11/16".

Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). All valves feature a 1/4” OD tube outlet.

The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 4 11/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3192-016031206B111GW
Product Name (Formerly B3192-3X14), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 3 Feeds, 120V/60Hz
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023183 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Automatic Lubrication System - Flexxpump - Andantex USA, Inc.
Specs
Feed Type Multi-line
Application Chain; Rack and Pinions, Open Gearing, Linear Guideways, Ballscrews
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details