Oil-Rite Corp. Square Polycarbonate Reservoir, 1 pint B2747-6

Description
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The 1 pint reservoir has 3 1/4” sides and a total height of 5 9/16”. Note: Image shows a mounting bracket molded onto the reservoir. This size unit does not have a plastic mounting bracket. Unit is remote mount only using the 5/8"-18 shank.
Description
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The 1 pint reservoir has 3 1/4” sides and a total height of 5 9/16”. Note: Image shows a mounting bracket molded onto the reservoir. This size unit does not have a plastic mounting bracket. Unit is remote mount only using the 5/8"-18 shank.

Suppliers

Company
Product
Description
Supplier Links
Square Polycarbonate Reservoir, 1 pint - B2747-6 - Oil-Rite Corp.
Manitowoc, WI, United States
Square Polycarbonate Reservoir, 1 pint
B2747-6
Square Polycarbonate Reservoir, 1 pint B2747-6
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The 1 pint reservoir has 3 1/4” sides and a total height of 5 9/16”. Note: Image shows a mounting bracket molded onto the reservoir. This size unit does not have a plastic mounting bracket. Unit is remote mount only using the 5/8"-18 shank.

Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The 1 pint reservoir has 3 1/4” sides and a total height of 5 9/16”.

Note: Image shows a mounting bracket molded onto the reservoir. This size unit does not have a plastic mounting bracket. Unit is remote mount only using the 5/8"-18 shank.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B2747-6
Product Name Square Polycarbonate Reservoir, 1 pint
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/4
Specs
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details