Oil-Rite Corp. Gasketed Window Sight, With Reflector, 2 1/2” Hex, 2 1/4”-12 Thread B2396-17

Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into a tapped hole or used with a mounting nut for a drilled hole (this window sight does not inlcude a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 7/16". It withstands up to 50 PSI and 225° F. The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2 1/4”-12 mounting thread. It has a 2 1/2” hex and 1 31/32” sight diameter. When tightly secured, it extends about 19/32” from the mounting surface. Other body materials, Viton, and EPDM seals are available upon request.
Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into a tapped hole or used with a mounting nut for a drilled hole (this window sight does not inlcude a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 7/16". It withstands up to 50 PSI and 225° F. The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2 1/4”-12 mounting thread. It has a 2 1/2” hex and 1 31/32” sight diameter. When tightly secured, it extends about 19/32” from the mounting surface. Other body materials, Viton, and EPDM seals are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Gasketed Window Sight, With Reflector, 2 1/2” Hex, 2 1/4”-12 Thread - B2396-17 - Oil-Rite Corp.
Manitowoc, WI, United States
Gasketed Window Sight, With Reflector, 2 1/2” Hex, 2 1/4”-12 Thread
B2396-17
Gasketed Window Sight, With Reflector, 2 1/2” Hex, 2 1/4”-12 Thread B2396-17
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into a tapped hole or used with a mounting nut for a drilled hole (this window sight does not inlcude a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 7/16". It withstands up to 50 PSI and 225° F. The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2 1/4”-12 mounting thread. It has a 2 1/2” hex and 1 31/32” sight diameter. When tightly secured, it extends about 19/32” from the mounting surface. Other body materials, Viton, and EPDM seals are available upon request.

Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels.

This straight threaded window sight may be screwed into a tapped hole or used with a mounting nut for a drilled hole (this window sight does not inlcude a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 7/16". It withstands up to 50 PSI and 225° F.

The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions.

This unit features a 2 1/4”-12 mounting thread. It has a 2 1/2” hex and 1 31/32” sight diameter. When tightly secured, it extends about 19/32” from the mounting surface.

Other body materials, Viton, and EPDM seals are available upon request.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B2396-17
Product Name Gasketed Window Sight, With Reflector, 2 1/2” Hex, 2 1/4”-12 Thread
Connection Type Threaded Straight
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Swivel Nut x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
Magnesium Fluoride (MgF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange - A4530-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9000 inch (22.86 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Single Wall Sight Flow Glass - GX125B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details