MPF Products, INC. DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange A6667-2-CF

Description
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible
Request a Quote
Description
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange - A6667-2-CF - MPF Products, INC.
Gray Court, SC, United States
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange
A6667-2-CF
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange A6667-2-CF
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible

DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange

Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6667-2-CF
Product Name DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-63 Flange - A10935-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Zinc Selenide (ZnSe) Viewport, Uncoated, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange - A14345-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
DUV Laser Grade Fused Silica Viewport, Non-Magnetic, BBAR Coated 550-1100nm, 1.40″ View Dia, 2.75″ Conflat Flange (316LN) - A18384-1 - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details