Oil-Rite Corp. (Formerly B2084-3X-24V), Full Flow Electro Dispenser, 5 oz Acrylic Reservoir, 24VDC B2084-0091AB024DW

Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".
Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2084-3X-24V), Full Flow Electro Dispenser, 5 oz Acrylic Reservoir, 24VDC - B2084-0091AB024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2084-3X-24V), Full Flow Electro Dispenser, 5 oz Acrylic Reservoir, 24VDC
B2084-0091AB024DW
(Formerly B2084-3X-24V), Full Flow Electro Dispenser, 5 oz Acrylic Reservoir, 24VDC B2084-0091AB024DW
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Supplier's Site
(Formerly B2084-4X-24V), Full Flow Electro Dispenser, 9 oz Acrylic Reservoir, 24VDC - B2084-0091AB024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2084-4X-24V), Full Flow Electro Dispenser, 9 oz Acrylic Reservoir, 24VDC
B2084-0091AB024DW
(Formerly B2084-4X-24V), Full Flow Electro Dispenser, 9 oz Acrylic Reservoir, 24VDC B2084-0091AB024DW
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3" and the total height of the dispenser is 6 13/16".

Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3" and the total height of the dispenser is 6 13/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B2084-0091AB024DW
Product Name (Formerly B2084-3X-24V), Full Flow Electro Dispenser, 5 oz Acrylic Reservoir, 24VDC
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details