Oil-Rite Corp. (Formerly B2083-3), Full Flow Manual Dispenser, 5 oz Acrylic Reservoir B2083-0051ABW

Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".
Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2083-3), Full Flow Manual Dispenser, 5 oz Acrylic Reservoir - B2083-0051ABW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2083-3), Full Flow Manual Dispenser, 5 oz Acrylic Reservoir
B2083-0051ABW
(Formerly B2083-3), Full Flow Manual Dispenser, 5 oz Acrylic Reservoir B2083-0051ABW
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 2 1/2" and the total height of the dispenser is 5 7/8".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B2083-0051ABW
Product Name (Formerly B2083-3), Full Flow Manual Dispenser, 5 oz Acrylic Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details