Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff.
The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.
This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 5" and the total height of the dispenser is 12 9/16".
| Oil-Rite Corp. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | B1734-0641BW |
| Product Name | (Formerly B1734-7), Full Flow Manual Dispenser, 1/2 gal Polycarbonate Reservoir |
| Dispensing Equipment Type | Dispense Only |