Oil-Rite Corp. (Formerly B1734-6), Full Flow Manual Dispenser, 1 qt Polycarbonate Reservoir B1734-0321BW

Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 11 11/16".
Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 11 11/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1734-6), Full Flow Manual Dispenser, 1 qt Polycarbonate Reservoir - B1734-0321BW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1734-6), Full Flow Manual Dispenser, 1 qt Polycarbonate Reservoir
B1734-0321BW
(Formerly B1734-6), Full Flow Manual Dispenser, 1 qt Polycarbonate Reservoir B1734-0321BW
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 11 11/16".

Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 11 11/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B1734-0321BW
Product Name (Formerly B1734-6), Full Flow Manual Dispenser, 1 qt Polycarbonate Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details