Oil-Rite Corp. (Formerly B1734-5), Full Flow Manual Dispenser, 1 pt Polycarbonate Reservoir B1734-0161BW

Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 8 5/16".
Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 8 5/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1734-5), Full Flow Manual Dispenser, 1 pt Polycarbonate Reservoir - B1734-0161BW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1734-5), Full Flow Manual Dispenser, 1 pt Polycarbonate Reservoir
B1734-0161BW
(Formerly B1734-5), Full Flow Manual Dispenser, 1 pt Polycarbonate Reservoir B1734-0161BW
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 8 5/16".

Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features a Polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and 5/8”-18 mounting shank. The diameter of the reservoir is 3 5/8" and the total height of the dispenser is 8 5/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B1734-0161BW
Product Name (Formerly B1734-5), Full Flow Manual Dispenser, 1 pt Polycarbonate Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details