Oil-Rite Corp. (Formerly B1733-3X00), Full Flow Electro Dispenser, 5 oz Polycarbonate Reservoir, 24VDC B1733-0051B024DW

Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the ¼” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 7/8" and the total height of the dispenser is 5 3/4".
Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the ¼” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 7/8" and the total height of the dispenser is 5 3/4".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1733-3X00), Full Flow Electro Dispenser, 5 oz Polycarbonate Reservoir, 24VDC - B1733-0051B024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1733-3X00), Full Flow Electro Dispenser, 5 oz Polycarbonate Reservoir, 24VDC
B1733-0051B024DW
(Formerly B1733-3X00), Full Flow Electro Dispenser, 5 oz Polycarbonate Reservoir, 24VDC B1733-0051B024DW
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the ¼” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 7/8" and the total height of the dispenser is 5 3/4".

Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the ¼” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2 7/8" and the total height of the dispenser is 5 3/4".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B1733-0051B024DW
Product Name (Formerly B1733-3X00), Full Flow Electro Dispenser, 5 oz Polycarbonate Reservoir, 24VDC
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details